An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
"Cable Clip, C-Type Natural Adhesive 0.180"" L x 0.160"" H (4.57mm x 4.06mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 16MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | WCK-180-01A-RT | RP617-ND | 86AH1128 |
| Product Name | Wire Clip - Plastic, Adhesive Mount | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Adhesive Mount Clip | C Style Clip |