These wire saddles hold wires in place and away from the panel that the fastener is attached to, ideal for circuit boards or electrical boards that require no interference.
"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.160"" H (4.32mm x 4.06mm)"
CABLE CLAMP, NYLON, NATURAL, 6.9MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:6.9mm; External Width:1.9mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | SMWS1-1-19 | RPC3229-ND | 66AJ4617 |
| Product Name | Wire Saddle - Mini, Snap In, Standoff | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 6.9Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle | Wire Saddle |