Essentra Components Cable Clamps - Screw Mount, Aluminum, Vinyl Coated, Adjustable VCC-83540

Description
Adjustable Steel Clamps with Vinyl Coating are an incredibly flexible yet secure cable mounting solution
Request a Quote Datasheet
Description
Adjustable Steel Clamps with Vinyl Coating are an incredibly flexible yet secure cable mounting solution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, Aluminum, Vinyl Coated, Adjustable - VCC-83540 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, Aluminum, Vinyl Coated, Adjustable
VCC-83540
Cable Clamps - Screw Mount, Aluminum, Vinyl Coated, Adjustable VCC-83540
Adjustable Steel Clamps with Vinyl Coating are an incredibly flexible yet secure cable mounting solution

Adjustable Steel Clamps with Vinyl Coating are an incredibly flexible yet secure cable mounting solution

Supplier's Site
Cable Supports and Fasteners - RPC1454-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1454-ND
Cable Supports and Fasteners RPC1454-ND
"Cable Clip, Bendable Black Fastener 0.374"" (9.50mm)"

"Cable Clip, Bendable Black Fastener 0.374"" (9.50mm)"

Buy Now Datasheet
Screw Mount Cable Clamp, Blk, Pvc/steel; Cable Clamp / Clip Type Essentra Components - 66AJ4736 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mount Cable Clamp, Blk, Pvc/steel; Cable Clamp / Clip Type Essentra Components
66AJ4736
Screw Mount Cable Clamp, Blk, Pvc/steel; Cable Clamp / Clip Type Essentra Components 66AJ4736
SCREW MOUNT CABLE CLAMP, BLK, PVC/STEEL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.37"; Cable Clamp / Clip Material:PVC (Polyvinylchloride), Steel; Cable Clamp / Clip Colour:Black; External Length:1.57" RoHS Compliant: Yes

SCREW MOUNT CABLE CLAMP, BLK, PVC/STEEL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.37"; Cable Clamp / Clip Material:PVC (Polyvinylchloride), Steel; Cable Clamp / Clip Colour:Black; External Length:1.57" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number VCC-83540 RPC1454-ND 66AJ4736
Product Name Cable Clamps - Screw Mount, Aluminum, Vinyl Coated, Adjustable Cable Supports and Fasteners Screw Mount Cable Clamp, Blk, Pvc/steel; Cable Clamp / Clip Type Essentra Components
Material Steel; Soft Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Nylon Cable Clamp - 7625 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers