Essentra Components Wire Saddle - Snap Rivet Mount, Non-Locking WS-SR-3-01

Description
These Wire saddles have a snap rivet mount hole, suitable for a rivet with 3.6-3.7mm diameter. This style is non-locking, meaning that your wires can be removed and replaced easily.
Request a Quote Datasheet
Description
These Wire saddles have a snap rivet mount hole, suitable for a rivet with 3.6-3.7mm diameter. This style is non-locking, meaning that your wires can be removed and replaced easily.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Snap Rivet Mount, Non-Locking - WS-SR-3-01 - Essentra Components
Erie, PA, USA
Wire Saddle - Snap Rivet Mount, Non-Locking
WS-SR-3-01
Wire Saddle - Snap Rivet Mount, Non-Locking WS-SR-3-01
These Wire saddles have a snap rivet mount hole, suitable for a rivet with 3.6-3.7mm diameter. This style is non-locking, meaning that your wires can be removed and replaced easily.

These Wire saddles have a snap rivet mount hole, suitable for a rivet with 3.6-3.7mm diameter. This style is non-locking, meaning that your wires can be removed and replaced easily.

Supplier's Site
Cable Supports and Fasteners - RPC2215-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2215-ND
Cable Supports and Fasteners RPC2215-ND
"Cable Clip, Wire Saddle Natural Fastener 0.219"" L x 0.730"" H (5.56mm x 18.54mm)"

"Cable Clip, Wire Saddle Natural Fastener 0.219"" L x 0.730"" H (5.56mm x 18.54mm)"

Buy Now Datasheet
Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4908 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4908
Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4908
CABLE CLAMP, 15.5MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm RoHS Compliant: Yes

CABLE CLAMP, 15.5MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WS-SR-3-01 RPC2215-ND 66AJ4908
Product Name Wire Saddle - Snap Rivet Mount, Non-Locking Cable Supports and Fasteners Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Cable Clips & Clamps - 2662279 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details