Essentra Components Cable Supports and Fasteners SRC-1-01

Description
"Cable Clip, Wire Saddle Natural Split Arrowhead, Winged 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Split Arrowhead, Winged 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - SRC-1-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
SRC-1-01-ND
Cable Supports and Fasteners SRC-1-01-ND
"Cable Clip, Wire Saddle Natural Split Arrowhead, Winged 0.197"" (5.00mm)"

"Cable Clip, Wire Saddle Natural Split Arrowhead, Winged 0.197"" (5.00mm)"

Buy Now Datasheet
Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ4634 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
66AJ4634
Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components 66AJ4634
CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:- RoHS Compliant: Yes

CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number SRC-1-01-ND 66AJ4634
Product Name Cable Supports and Fasteners Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1865410 - RS Components, Ltd.
Specs
Type P clamp
Diameter 1.260 inch (32 mm)
Material Plated steel
View Details
Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details