Essentra Components Cable Clamp, Nylon 6.6, Black, 24Mm; Cable Clamp / Clip Type Essentra Components WM-7A

Description
CABLE CLAMP, NYLON 6.6, BLACK, 24MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:24mm RoHS Compliant: Yes
Description
CABLE CLAMP, NYLON 6.6, BLACK, 24MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:24mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Nylon 6.6, Black, 24Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4856 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 24Mm; Cable Clamp / Clip Type Essentra Components
66AJ4856
Cable Clamp, Nylon 6.6, Black, 24Mm; Cable Clamp / Clip Type Essentra Components 66AJ4856
CABLE CLAMP, NYLON 6.6, BLACK, 24MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:24mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 24MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ4856
Product Name Cable Clamp, Nylon 6.6, Black, 24Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
P-Clips - 2682699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers