Essentra Components Wire Saddle - Adhesive Mount WWSB-3-148A-RT

Description
These Wire Saddles have an adhesive mount fixing for quick and easy installation.
Request a Quote Datasheet
Description
These Wire Saddles have an adhesive mount fixing for quick and easy installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Adhesive Mount - WWSB-3-148A-RT - Essentra Components
Erie, PA, USA
Wire Saddle - Adhesive Mount
WWSB-3-148A-RT
Wire Saddle - Adhesive Mount WWSB-3-148A-RT
These Wire Saddles have an adhesive mount fixing for quick and easy installation.

These Wire Saddles have an adhesive mount fixing for quick and easy installation.

Supplier's Site
Cable Supports and Fasteners - RPC5449-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5449-ND
Cable Supports and Fasteners RPC5449-ND
Cable Clip, Wire Saddle on Base Natural Adhesive

Cable Clip, Wire Saddle on Base Natural Adhesive

Buy Now Datasheet
Cable Clamp, Natural, Nylon 6.6, 25Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4965 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Natural, Nylon 6.6, 25Mm; Cable Clamp / Clip Type Essentra Components
66AJ4965
Cable Clamp, Natural, Nylon 6.6, 25Mm; Cable Clamp / Clip Type Essentra Components 66AJ4965
CABLE CLAMP, NATURAL, NYLON 6.6, 25MM; Cable Clamp / Clip Type:Adhesive Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25mm; Height:25.1mm RoHS Compliant: Yes

CABLE CLAMP, NATURAL, NYLON 6.6, 25MM; Cable Clamp / Clip Type:Adhesive Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25mm; Height:25.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WWSB-3-148A-RT RPC5449-ND 66AJ4965
Product Name Wire Saddle - Adhesive Mount Cable Supports and Fasteners Cable Clamp, Natural, Nylon 6.6, 25Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip; Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178968 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.252 inch (6.4 mm)
Material Nylon 66
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details