Essentra Components Cable Clamps - Screw Mount, U Style VM-1011

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - VM-1011 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
VM-1011
Cable Clamps - Screw Mount, U Style VM-1011
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC1458-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1458-ND
Cable Supports and Fasteners RPC1458-ND
"Cable Clip, U-Type Black Fastener 1.375"" (34.93mm)"

"Cable Clip, U-Type Black Fastener 1.375"" (34.93mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 34.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4747 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 34.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4747
Cable Clamp, Nylon 6.6, Black, 34.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4747
CABLE CLAMP, NYLON 6.6, BLACK, 34.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:34.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:34.8mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 34.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:34.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:34.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number VM-1011 RPC1458-ND 66AJ4747
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 34.8Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 2163629 - RS Components, Ltd.
Specs
Diameter 0.193 inch (4.9 mm)
Material Polyamide 66
View Details