Essentra Components Flat Cable Clamp - Snap In, Hinged, Tension TFCCA-25-01

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove thanks to the hinge and have additional tension which provides a strong clamp on a flat cable
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove thanks to the hinge and have additional tension which provides a strong clamp on a flat cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Snap In, Hinged, Tension - TFCCA-25-01 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Snap In, Hinged, Tension
TFCCA-25-01
Flat Cable Clamp - Snap In, Hinged, Tension TFCCA-25-01
For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove thanks to the hinge and have additional tension which provides a strong clamp on a flat cable

For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove thanks to the hinge and have additional tension which provides a strong clamp on a flat cable

Supplier's Site
Cable Supports and Fasteners - RPC1452-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1452-ND
Cable Supports and Fasteners RPC1452-ND
"Cable Clip, Flat Natural Arrowhead, Winged 0.970"" (24.64mm)"

"Cable Clip, Flat Natural Arrowhead, Winged 0.970"" (24.64mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 24.7; Cable Clamp / Clip Type Essentra Components - 66AJ4686 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 24.7; Cable Clamp / Clip Type Essentra Components
66AJ4686
Cable Clamp, Nylon 6.6, Natural, 24.7; Cable Clamp / Clip Type Essentra Components 66AJ4686
CABLE CLAMP, NYLON 6.6, NATURAL, 24.7; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24.7mm; External Width:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 24.7; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24.7mm; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number TFCCA-25-01 RPC1452-ND 66AJ4686
Product Name Flat Cable Clamp - Snap In, Hinged, Tension Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 24.7; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662293 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details