Essentra Components Cable Clamps - Screw Mount, U Style V-1006

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - V-1006 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
V-1006
Cable Clamps - Screw Mount, U Style V-1006
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC1878-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1878-ND
Cable Supports and Fasteners RPC1878-ND
"Cable Clip, U-Type Black Fastener 0.630"" (16.00mm)"

"Cable Clip, U-Type Black Fastener 0.630"" (16.00mm)"

Buy Now Datasheet
Screw Mount Cable Clamp, Blk, 0.63, Pvc; Cable Clamp / Clip Type Essentra Components - 66AJ4726 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mount Cable Clamp, Blk, 0.63, Pvc; Cable Clamp / Clip Type Essentra Components
66AJ4726
Screw Mount Cable Clamp, Blk, 0.63, Pvc; Cable Clamp / Clip Type Essentra Components 66AJ4726
SCREW MOUNT CABLE CLAMP, BLK, 0.63", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.63"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:0.5" RoHS Compliant: Yes

SCREW MOUNT CABLE CLAMP, BLK, 0.63", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.63"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number V-1006 RPC1878-ND 66AJ4726
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Screw Mount Cable Clamp, Blk, 0.63, Pvc; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 8178928 - RS Components, Ltd.
Specs
Type Twist lock clip
Diameter 0.839 inch (21.3 mm)
Material Nylon 66
View Details
Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers