"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.710"" L x 0.850"" H (18.03mm x 21.59mm)"
CABLE CLAMP, NYLON, NATURAL, 24.1MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:4.75mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:24.1mm; External Width:5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC1292-ND | 66AJ4944 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 24.1Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |