Essentra Components Cable Supports and Fasteners TC-30-1-01

Description
"Cable Clip, Spring Natural Fastener 0.370"" (9.40mm)"
Request a Quote Datasheet
Description
"Cable Clip, Spring Natural Fastener 0.370"" (9.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5295-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5295-ND
Cable Supports and Fasteners RPC5295-ND
"Cable Clip, Spring Natural Fastener 0.370"" (9.40mm)"

"Cable Clip, Spring Natural Fastener 0.370"" (9.40mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 33.3Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4681 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 33.3Mm; Cable Clamp / Clip Type Essentra Components
66AJ4681
Cable Clamp, Nylon 6.6, Natural, 33.3Mm; Cable Clamp / Clip Type Essentra Components 66AJ4681
CABLE CLAMP, NYLON 6.6, NATURAL, 33.3MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:33.3mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 33.3MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:33.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5295-ND 66AJ4681
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 33.3Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 2681501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details