"Cable Clip, Twist Lock Natural Fir Tree 0.299"" ~ 0.402"" (7.59mm ~ 10.21mm)"
CABLE TIE, PA66, L-35.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:35.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:10.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:STL Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | STL-3-350-8-01-ND | 66AJ4665 |
| Product Name | Cable Supports and Fasteners | Cable Tie, Pa66, L-35.8Mm, Natural; Cable Tie Material Essentra Components |
| Length | 1.41 inch (35.8 mm) |