"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.190"" H (10.67mm x 4.83mm)"
CABLE CLAMP, 16.8MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC1888-ND | 86AH1307 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, 16.8Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |