Essentra Components Cable Supports and Fasteners SRC-10-01

Description
"Cable Clip, Wire Saddle Natural Split Arrowhead, Winged 0.625"" (15.88mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Split Arrowhead, Winged 0.625"" (15.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - SRC-10-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
SRC-10-01-ND
Cable Supports and Fasteners SRC-10-01-ND
"Cable Clip, Wire Saddle Natural Split Arrowhead, Winged 0.625"" (15.88mm)"

"Cable Clip, Wire Saddle Natural Split Arrowhead, Winged 0.625"" (15.88mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4635 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4635
Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4635
CABLE CLAMP, NYLON 6.6, NATURAL, 25.7MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.7mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 25.7MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number SRC-10-01-ND 66AJ4635
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8133 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 8178928 - RS Components, Ltd.
Specs
Type Twist lock clip
Diameter 0.839 inch (21.3 mm)
Material Nylon 66
View Details