Essentra Components Twist Ties - Fir Tree Mount STL-3-350-3-01

Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the fir tree mount.
Request a Quote Datasheet
Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the fir tree mount.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Fir Tree Mount - STL-3-350-3-01 - Essentra Components
Erie, PA, USA
Twist Ties - Fir Tree Mount
STL-3-350-3-01
Twist Ties - Fir Tree Mount STL-3-350-3-01
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the fir tree mount.

The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the fir tree mount.

Supplier's Site
Cable Supports and Fasteners - RPC3251-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3251-ND
Cable Supports and Fasteners RPC3251-ND
"Cable Clip, Twist Lock Natural Fir Tree 0.299"" ~ 0.402"" (7.59mm ~ 10.21mm)"

"Cable Clip, Twist Lock Natural Fir Tree 0.299"" ~ 0.402"" (7.59mm ~ 10.21mm)"

Buy Now Datasheet
Cable Tie, Pa66, L-27.9Mm, Natural; Cable Tie Material Essentra Components - 66AJ4664 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, L-27.9Mm, Natural; Cable Tie Material Essentra Components
66AJ4664
Cable Tie, Pa66, L-27.9Mm, Natural; Cable Tie Material Essentra Components 66AJ4664
CABLE TIE, PA66, L-27.9MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:27.9mm; Cable Tie Width:-; Cable Bundle Diameter Max:10.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:STL Series RoHS Compliant: Yes

CABLE TIE, PA66, L-27.9MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:27.9mm; Cable Tie Width:-; Cable Bundle Diameter Max:10.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:STL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number STL-3-350-3-01 RPC3251-ND 66AJ4664
Product Name Twist Ties - Fir Tree Mount Cable Supports and Fasteners Cable Tie, Pa66, L-27.9Mm, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 233629 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.098 inch (2.5 mm)
Material Pe
View Details