Cord Clips on Base are a simple yet effective means to mount a cable with an adhesive mounting style
"Cable Clip, U-Type Natural Adhesive 0.250"" (6.35mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 25.4MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | WCB-250-01A-RT | RPC2151-ND | 66AJ4758 |
| Product Name | Cable Clamps - Adhesive Mount, Cord Clip | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Adhesive Mount Clip |