Essentra Components Cable Supports and Fasteners UMB-1A-RT

Description
"Cable Clamp, Buckle Black Adhesive 0.790"" (20.07mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Buckle Black Adhesive 0.790"" (20.07mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5326-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5326-ND
Cable Supports and Fasteners RPC5326-ND
"Cable Clamp, Buckle Black Adhesive 0.790"" (20.07mm)"

"Cable Clamp, Buckle Black Adhesive 0.790"" (20.07mm)"

Buy Now Datasheet
Cable Clamp, Neoprene Rubber, 39.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4716 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Neoprene Rubber, 39.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4716
Cable Clamp, Neoprene Rubber, 39.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4716
CABLE CLAMP, NEOPRENE RUBBER, 39.8MM; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:20mm; Cable Clamp / Clip Material:Neoprene Rubber; Cable Clamp / Clip Colour:Black; External Length:39.8mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, NEOPRENE RUBBER, 39.8MM; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:20mm; Cable Clamp / Clip Material:Neoprene Rubber; Cable Clamp / Clip Colour:Black; External Length:39.8mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5326-ND 66AJ4716
Product Name Cable Supports and Fasteners Cable Clamp, Neoprene Rubber, 39.8Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details