Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The adhesive mount is a very secure yet removable application
"Cable Clip, U-Type Black Adhesive 0.375"" (9.53mm)"
CABLE CLAMP, PVC, BLACK, 37.3MM; Cable Clamp / Clip Type:U-Type Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | UC-6-RT | RPC5519-ND | 66AJ4712 |
| Product Name | Cable Clamps - U, Adhesive Mount | Cable Supports and Fasteners | Cable Clamp, Pvc, Black, 37.3Mm; Cable Clamp / Clip Type Essentra Components |
| Material | PVC; Polyvinyl Chloride | PVC; Polyvinyl Chloride (PVC) |