Essentra Components Cable Supports and Fasteners VM-1024

Description
"Cable Clip, U-Type Black Fastener 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Black Fastener 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1459-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1459-ND
Cable Supports and Fasteners RPC1459-ND
"Cable Clip, U-Type Black Fastener 1.500"" (38.10mm)"

"Cable Clip, U-Type Black Fastener 1.500"" (38.10mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 38.1Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4748 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 38.1Mm; Cable Clamp / Clip Type Essentra Components
66AJ4748
Cable Clamp, Nylon 6.6, Black, 38.1Mm; Cable Clamp / Clip Type Essentra Components 66AJ4748
CABLE CLAMP, NYLON 6.6, BLACK, 38.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:38.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:38.1mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 38.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:38.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:38.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1459-ND 66AJ4748
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 38.1Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 102539 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14 mm)
Material Polyethylene
View Details