Essentra Components Cable Supports and Fasteners WS-1-19

Description
"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 0.190"" H (11.13mm x 4.83mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 0.190"" H (11.13mm x 4.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5404-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5404-ND
Cable Supports and Fasteners RPC5404-ND
"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 0.190"" H (11.13mm x 4.83mm)"

"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 0.190"" H (11.13mm x 4.83mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4911 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4911
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4911
CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:13.2mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:13.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5404-ND 66AJ4911
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 479544 - RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
Material Nylon
View Details
Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers