Essentra Components Wire Saddle - Hinged Locking Top, Screw Mount WSLTB-02A-19

Description
The hinged locking top means that wires are held in place securely. They have a screw mount fixing for a secure installation.
Request a Quote Datasheet
Description
The hinged locking top means that wires are held in place securely. They have a screw mount fixing for a secure installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Hinged Locking Top, Screw Mount - WSLTB-02A-19 - Essentra Components
Erie, PA, USA
Wire Saddle - Hinged Locking Top, Screw Mount
WSLTB-02A-19
Wire Saddle - Hinged Locking Top, Screw Mount WSLTB-02A-19
The hinged locking top means that wires are held in place securely. They have a screw mount fixing for a secure installation.

The hinged locking top means that wires are held in place securely. They have a screw mount fixing for a secure installation.

Supplier's Site
Cable Supports and Fasteners - RPC3283-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3283-ND
Cable Supports and Fasteners RPC3283-ND
"Cable Clip, Wire Saddle on Base Natural Fastener 0.640"" L x 0.390"" H (16.26mm x 9.91mm)"

"Cable Clip, Wire Saddle on Base Natural Fastener 0.640"" L x 0.390"" H (16.26mm x 9.91mm)"

Buy Now Datasheet
Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4954 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4954
Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4954
CABLE CLAMP, NYLON, NATURAL, 22.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:22.4mm; External Width:-; Height:14.7mmRoHS Compliant: Yes

CABLE CLAMP, NYLON, NATURAL, 22.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:22.4mm; External Width:-; Height:14.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WSLTB-02A-19 RPC3283-ND 66AJ4954
Product Name Wire Saddle - Hinged Locking Top, Screw Mount Cable Supports and Fasteners Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233190 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Flat cable clamp
Diameter 0.315 inch (8 mm)
Material PVC; Pvc
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers