Side Entry Wire Saddles are ideal when space may be restricted and therefore side entry is required.
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.400"" L x 0.220"" H (10.16mm x 5.59mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 10.2MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.2mm; Height:10.7mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | WS-SE-A-1-19 | RPC1815-ND | 66AJ4885 |
| Product Name | Wire Saddle - Snap In, Side Entry | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 10.2Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle | Wire Saddle |