Essentra Components Cable Clamps - Plug In, Standoff, Locking SLCS-500-6-01

Description
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The plug-in application adds to the ease of installation and the locking clip adds a level of security
Request a Quote Datasheet
Description
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The plug-in application adds to the ease of installation and the locking clip adds a level of security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Standoff, Locking - SLCS-500-6-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Standoff, Locking
SLCS-500-6-01
Cable Clamps - Plug In, Standoff, Locking SLCS-500-6-01
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The plug-in application adds to the ease of installation and the locking clip adds a level of security

Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The plug-in application adds to the ease of installation and the locking clip adds a level of security

Supplier's Site
Cable Supports and Fasteners - SLCS-500-6-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
SLCS-500-6-01-ND
Cable Supports and Fasteners SLCS-500-6-01-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" (11.13mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" (11.13mm)"

Buy Now Datasheet
Standoff Locking Cable Clip, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ4597 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Locking Cable Clip, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ4597
Standoff Locking Cable Clip, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ4597
STANDOFF LOCKING CABLE CLIP, NAT, PA 6.6; Cable Clamp / Clip Type:Standoff Locking Cable Clip; Internal Diameter:0.437"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:0.56" RoHS Compliant: Yes

STANDOFF LOCKING CABLE CLIP, NAT, PA 6.6; Cable Clamp / Clip Type:Standoff Locking Cable Clip; Internal Diameter:0.437"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:0.56" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number SLCS-500-6-01 SLCS-500-6-01-ND 66AJ4597
Product Name Cable Clamps - Plug In, Standoff, Locking Cable Supports and Fasteners Standoff Locking Cable Clip, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720824 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Aluminum; Aluminium
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers