The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the screw mount.
"Cable Clip, Twist Lock Natural Fastener 0.750"" ~ 0.850"" (19.05mm ~ 21.59mm)"
CABLE TIE, TWIST LOCK, 0.85", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.6"; Cable Tie Width:0.67"; Cable Bundle Diameter Max:0.85"; Cable Tie Type:Kurly/Twist Lock; Product Range:TLH Series RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Ties | Wire and Cable Clips | Cable Ties |
| Product Number | TLH-800-01 | RP1013-ND | 66AJ4698 |
| Product Name | Twist Ties - Screw Mount | Cable Supports and Fasteners | Cable Tie, Twist Lock, 0.85, Nat, Pa6.6; Cable Tie Material Essentra Components |
| Material | Nylon 6/6 |