Essentra Components Cable Clamps - Screw Mount, U Style V-1008

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - V-1008 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
V-1008
Cable Clamps - Screw Mount, U Style V-1008
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC5329-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5329-ND
Cable Supports and Fasteners RPC5329-ND
"Cable Clip, U-Type Black Fastener 0.750"" (19.05mm)"

"Cable Clip, U-Type Black Fastener 0.750"" (19.05mm)"

Buy Now Datasheet
Component Clip; Clip Type Essentra Components - 28AH1316 - Newark, An Avnet Company
Chicago, IL, United States
Component Clip; Clip Type Essentra Components
28AH1316
Component Clip; Clip Type Essentra Components 28AH1316
COMPONENT CLIP; CLIP TYPE:COMPONENT CLIP; CLIP DIAMETER:19.1MM; MOUNTING HOLE DIA:4MM; PRODUCT RANGE:-; LENGTH:22.6MM; OVERALL LENGTH:19.8MM ROHS COMPLIANT: YES

COMPONENT CLIP; CLIP TYPE:COMPONENT CLIP; CLIP DIAMETER:19.1MM; MOUNTING HOLE DIA:4MM; PRODUCT RANGE:-; LENGTH:22.6MM; OVERALL LENGTH:19.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number V-1008 RPC5329-ND 28AH1316
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Component Clip; Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers