Essentra Components Twist Ties - Snap Mount,Side Entry SKLO-550-01

Description
The Twist Ties have a side entry, which is ideal where space is restricted. Simply place your cables into the open space and twist the two arms together to secure the fastening.
Request a Quote Datasheet
Description
The Twist Ties have a side entry, which is ideal where space is restricted. Simply place your cables into the open space and twist the two arms together to secure the fastening.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Snap Mount,Side Entry - SKLO-550-01 - Essentra Components
Erie, PA, USA
Twist Ties - Snap Mount,Side Entry
SKLO-550-01
Twist Ties - Snap Mount,Side Entry SKLO-550-01
The Twist Ties have a side entry, which is ideal where space is restricted. Simply place your cables into the open space and twist the two arms together to secure the fastening.

The Twist Ties have a side entry, which is ideal where space is restricted. Simply place your cables into the open space and twist the two arms together to secure the fastening.

Supplier's Site
Cable Supports and Fasteners - RPC1865-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1865-ND
Cable Supports and Fasteners RPC1865-ND
"Cable Clip, Twist Lock Natural Arrowhead, Winged 0.500"" ~ 0.600"" (12.70mm ~ 15.24mm)"

"Cable Clip, Twist Lock Natural Arrowhead, Winged 0.500"" ~ 0.600"" (12.70mm ~ 15.24mm)"

Buy Now Datasheet
Twist Lock Cable Tie, L-33.3Mm, Natural; Cable Tie Material Essentra Components - 66AJ4580 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Cable Tie, L-33.3Mm, Natural; Cable Tie Material Essentra Components
66AJ4580
Twist Lock Cable Tie, L-33.3Mm, Natural; Cable Tie Material Essentra Components 66AJ4580
TWIST LOCK CABLE TIE, L-33.3MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:33.3mm; Cable Tie Width:-; Cable Bundle Diameter Max:15.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

TWIST LOCK CABLE TIE, L-33.3MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:33.3mm; Cable Tie Width:-; Cable Bundle Diameter Max:15.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number SKLO-550-01 RPC1865-ND 66AJ4580
Product Name Twist Ties - Snap Mount,Side Entry Cable Supports and Fasteners Twist Lock Cable Tie, L-33.3Mm, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 1440665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details