Essentra Components Cable Supports and Fasteners WSLT-01-2-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.350"" H (10.67mm x 8.89mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.350"" H (10.67mm x 8.89mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5431-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5431-ND
Cable Supports and Fasteners RPC5431-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.350"" H (10.67mm x 8.89mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.350"" H (10.67mm x 8.89mm)"

Buy Now Datasheet
Cable Clamp, 16.8Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4934 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 16.8Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4934
Cable Clamp, 16.8Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4934
CABLE CLAMP, 16.8MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.8mm RoHS Compliant: Yes

CABLE CLAMP, 16.8MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5431-ND 66AJ4934
Product Name Cable Supports and Fasteners Cable Clamp, 16.8Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers