"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.160"" H (4.32mm x 4.06mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 6.9MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:6.9mm; External Width:1.9mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RP738-ND | 66AJ4613 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 6.9Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |