Essentra Components Cable Supports and Fasteners TC-30-1

Description
"Cable Clip, Spring Natural Fastener 0.370"" (9.40mm)"
Request a Quote Datasheet
Description
"Cable Clip, Spring Natural Fastener 0.370"" (9.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5296-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5296-ND
Cable Supports and Fasteners RPC5296-ND
"Cable Clip, Spring Natural Fastener 0.370"" (9.40mm)"

"Cable Clip, Spring Natural Fastener 0.370"" (9.40mm)"

Buy Now Datasheet
Fasteners, Clip; Cable Clamp / Clip Type Essentra Components - 28AH1299 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Clip; Cable Clamp / Clip Type Essentra Components
28AH1299
Fasteners, Clip; Cable Clamp / Clip Type Essentra Components 28AH1299
FASTENERS, CLIP; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:9.4MM; CABLE CLAMP / CLIP MATERIAL:ACETAL; CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:33.3MM; EXTERNAL WIDTH:9.5MM; HEIGHT:7.4MM ROHS COMPLIANT: YES

FASTENERS, CLIP; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:9.4MM; CABLE CLAMP / CLIP MATERIAL:ACETAL; CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:33.3MM; EXTERNAL WIDTH:9.5MM; HEIGHT:7.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5296-ND 28AH1299
Product Name Cable Supports and Fasteners Fasteners, Clip; Cable Clamp / Clip Type Essentra Components
Material Polyoxymethylene (POM)
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 819832 - RS Components, Ltd.
Specs
Type Twist lock clip
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details