Essentra Components Cable Clamps - Screw Mount, U Style V-1001

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - V-1001 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
V-1001
Cable Clamps - Screw Mount, U Style V-1001
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC1874-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1874-ND
Cable Supports and Fasteners RPC1874-ND
"Cable Clip, U-Type Black Fastener 0.310"" (7.87mm)"

"Cable Clip, U-Type Black Fastener 0.310"" (7.87mm)"

Buy Now Datasheet
Screw Mount Cable Clamp, Blk, 0.31, Pvc; Cable Clamp / Clip Type Essentra Components - 66AJ4721 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mount Cable Clamp, Blk, 0.31, Pvc; Cable Clamp / Clip Type Essentra Components
66AJ4721
Screw Mount Cable Clamp, Blk, 0.31, Pvc; Cable Clamp / Clip Type Essentra Components 66AJ4721
SCREW MOUNT CABLE CLAMP, BLK, 0.31", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.31"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:0.5" RoHS Compliant: Yes

SCREW MOUNT CABLE CLAMP, BLK, 0.31", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.31"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number V-1001 RPC1874-ND 66AJ4721
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Screw Mount Cable Clamp, Blk, 0.31, Pvc; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 1865381 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.630 inch (16 mm)
Material Plated steel
View Details