Essentra Components Twist Ties - Free Standing, Ball Ends TL-1750

Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.
Request a Quote Datasheet
Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Free Standing, Ball Ends - TL-1750 - Essentra Components
Erie, PA, USA
Twist Ties - Free Standing, Ball Ends
TL-1750
Twist Ties - Free Standing, Ball Ends TL-1750
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.

The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.

Supplier's Site
Cable Supports and Fasteners - RP609-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP609-ND
Cable Supports and Fasteners RP609-ND
"Cable Clip, Twist Lock Natural 1.812"" (46.02mm)"

"Cable Clip, Twist Lock Natural 1.812"" (46.02mm)"

Buy Now Datasheet
Cable Tie, Pa66, L-87.6Mm, Natural; Cable Tie Material Essentra Components - 66AJ4693 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, L-87.6Mm, Natural; Cable Tie Material Essentra Components
66AJ4693
Cable Tie, Pa66, L-87.6Mm, Natural; Cable Tie Material Essentra Components 66AJ4693
CABLE TIE, PA66, L-87.6MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:87.6mm; Cable Tie Width:-; Cable Bundle Diameter Max:46mm; Cable Tie Type:Kurly/Twist Lock; Product Range:TL Series RoHS Compliant: Yes

CABLE TIE, PA66, L-87.6MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:87.6mm; Cable Tie Width:-; Cable Bundle Diameter Max:46mm; Cable Tie Type:Kurly/Twist Lock; Product Range:TL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number TL-1750 RP609-ND 66AJ4693
Product Name Twist Ties - Free Standing, Ball Ends Cable Supports and Fasteners Cable Tie, Pa66, L-87.6Mm, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662271 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Half Cable Clamp - 8147 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers