APEM Components, Inc. Toggle Switches 3646NF/2

Description
APEM 3646NF/2 Toggle Switch
Request a Quote Datasheet
Description
APEM 3646NF/2 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 4175489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
4175489
Toggle Switches 4175489
APEM 3646NF/2 Toggle Switch

APEM 3646NF/2 Toggle Switch

Supplier's Site
Toggle Switches - 679-1280-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1280-ND
Toggle Switches 679-1280-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 3646NF/2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3646NF/2
Rocker & Toggle Switches 3646NF/2
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
3646NF/2
Toggle Switches 3646NF/2
Toggle Switches TOGGLE SWITCH DPDT ON-OFF-ON

Toggle Switches TOGGLE SWITCH DPDT ON-OFF-ON

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
3646NF/2
Switches - Toggle Switches 3646NF/2
SWITCH TOGGLE DPDT 6A 250V

SWITCH TOGGLE DPDT 6A 250V

Supplier's Site
Switch, Toggle, Dpdt, 12A, 250V; Switch Operation Apem - 73J3921 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 12A, 250V; Switch Operation Apem
73J3921
Switch, Toggle, Dpdt, 12A, 250V; Switch Operation Apem 73J3921
SWITCH, TOGGLE, DPDT, 12A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:3600NF Series; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 12A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:3600NF Series; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site
Toggle Switch, 3600Nf Series, Dpdt, On-On, Panel, 12 A, 250 V Rohs Compliant Apem - 98K8914 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 3600Nf Series, Dpdt, On-On, Panel, 12 A, 250 V Rohs Compliant Apem
98K8914
Toggle Switch, 3600Nf Series, Dpdt, On-On, Panel, 12 A, 250 V Rohs Compliant Apem 98K8914
Toggle Switch, 3600NF Series, DPDT, On-On, Panel, 12 A, 250 V RoHS Compliant: Yes

Toggle Switch, 3600NF Series, DPDT, On-On, Panel, 12 A, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 4175489 679-1280-ND 3646NF/2 3646NF/2 3646NF/2 73J3921 98K8914
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Dpdt, 12A, 250V; Switch Operation Apem Toggle Switch, 3600Nf Series, Dpdt, On-On, Panel, 12 A, 250 V Rohs Compliant Apem
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching On-On
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Tab Quick Connect / Blade Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Process Sealed Subminiature Toggle - A11AB - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers