Toggle Switch SP3T Panel Mount
Toggle Switches DPDT NKL ON-ON-ON
SWITCH, DP3T, 10A, 250VAC; Switch Operation:On-On-On; Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SP3T 10A 250V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1228-ND | 644H/2 | 96C7308 | 644H/2 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Dp3T, 10A, 250Vac; Switch Operation Apem | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (No Center OFF) | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | DP3T | SP3T |