Toggle Switch DPDT Panel Mount
TOGGLE SWITCH 3600NF 12A 28VDC ROHS COMPLIANT: YES
SWITCH TOGGLE DPDT 6A 250V
Toggle Switches DPDT 12A 28V 17.5mm
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1282-ND | 3647NF/2 | 6928452 | 73J3923 | 3647NF/2 | 3647NF/2 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switch 3600Nf 12A 28Vdc Rohs Compliant Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Momentary | Momentary | ||||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | (on)-off-(on) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Single Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |