APEM Components, Inc. Rocker & Toggle Switches 5646AB2V

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5646AB2V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5646AB2V
Rocker & Toggle Switches 5646AB2V
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 679-2490-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-2490-ND
Toggle Switches 679-2490-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem - 96C7252 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem
96C7252
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem 96C7252
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
5646AB2V
Toggle Switches 5646AB2V
Toggle Switches DPDT 6A 125V 14.75mm On-On

Toggle Switches DPDT 6A 125V 14.75mm On-On

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5646AB2V
Switches - Toggle Switches 5646AB2V
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5646AB2V 679-2490-ND 96C7252 5646AB2V 5646AB2V
Product Name Rocker & Toggle Switches Toggle Switches Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-07-1-2-73903-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switches - 1744155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details