Littelfuse, Inc. 25 A Freightliner OEM Replacement Toggle Switches 59024-33

Description
Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Tin-plated blade terminals. 25A at 12V DC.
Request a Quote Datasheet
Description
Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Tin-plated blade terminals. 25A at 12V DC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Freightliner OEM Replacement Toggle Switches - 59024-33 - Littelfuse, Inc.
Rosemont, IL, United States
25 A Freightliner OEM Replacement Toggle Switches
59024-33
25 A Freightliner OEM Replacement Toggle Switches 59024-33
Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Tin-plated blade terminals. 25A at 12V DC.

Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Tin-plated blade terminals. 25A at 12V DC.

Supplier's Site
Toggle Switches - F8954-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F8954-ND
Toggle Switches F8954-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Toggle Switches - 59024-33 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
59024-33
Toggle Switches 59024-33
Toggle Switches SW TGL SPST

Toggle Switches SW TGL SPST

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 59024-33 F8954-ND 59024-33
Product Name 25 A Freightliner OEM Replacement Toggle Switches Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Paddle
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 394471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details