Toggle Switch 4PDT Panel Mount
TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES
Toggle Switches 4PDT 6A 125V 10.5mm
SWITCH TOGGLE 4PDT 6A 125V
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5666AB | 679-2498-ND | 72H8132 | 5666AB | 5666AB |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switch 5000 Miniature Rohs Compliant Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | 4PDT | 4PDT |