The Switch, Toggle, DPST, 15A, 250V from the 600H series is designed for high-amperage applications, suitable for motor loads and power applications up to 15A at 250VAC or 10A at 400VAC. It features a robust construction with terminals and contacts made from a single piece of metal, ensuring increased mechanical strength. The switch has a maximum peak current rating of 30A for brief durations and an electrical life of 10,000 cycles at full load. It is UL, CSA, and NF-VDE approved, indicating compliance with safety standards. The operating temperature range is from -20°C to +55°C, making it versatile for various environments. The switch is available with either a metal or insulated lever and can be mounted in panels with a maximum thickness of 4.5 mm.
Toggle Switch DPDT Panel Mount
Toggle, Industrial Dpst Mom-Off-Mom QC T
Toggle Switches DPDT (ON)-OFF-(ON)
SWITCH TOGGLE DPDT 10A 250V
SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:(On)-Off-(
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1234-ND | 9108119 | 647H/2 | 647H/2 | 647H/2 | 96C7314 |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Momentary | Momentary | ||||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | (on)-off-(on) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |