APEM Components, Inc. Toggle Switches 639H

Description
APEM 639H Toggle Switch
Request a Quote Datasheet
Description
APEM 639H Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 9108077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
9108077
Toggle Switches 9108077
APEM 639H Toggle Switch

APEM 639H Toggle Switch

Supplier's Site
Toggle Switches - 679-1222-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1222-ND
Toggle Switches 679-1222-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 639H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
639H
Switches - Toggle Switches 639H
SWITCH TOGGLE SPDT 10A 250V

SWITCH TOGGLE SPDT 10A 250V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
639H
Toggle Switches 639H
Toggle Switches Hgh amp scrw tgle SP ON OFF ON

Toggle Switches Hgh amp scrw tgle SP ON OFF ON

Buy Now Datasheet
Toggle Sw, Spdt, 15A, 250V, Panel; Switch Operation Apem - 96C7770 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Spdt, 15A, 250V, Panel; Switch Operation Apem
96C7770
Toggle Sw, Spdt, 15A, 250V, Panel; Switch Operation Apem 96C7770
TOGGLE SW, SPDT, 15A, 250V, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SW, SPDT, 15A, 250V, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 9108077 679-1222-ND 639H 639H 96C7770
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Sw, Spdt, 15A, 250V, Panel; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-on On-Off-On
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Screw Terminals; Straight PC Pins; Screw Screw Terminals Screw Terminals; Screw Terminal Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-2-1-15A-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Light Switches - 2426606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary
View Details
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details