Littelfuse, Inc. 25 A Standard or Lighted Flat Handle Toggle Switches 54109-01

Description
SPST illuminated handle.11/16" (17.5mm) long.Up: On/Red, Down: Off/White.Four blade terminal, .250" bladeO-ring seal in bushing.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC.
Request a Quote Datasheet
Description
SPST illuminated handle.11/16" (17.5mm) long.Up: On/Red, Down: Off/White.Four blade terminal, .250" bladeO-ring seal in bushing.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Standard or Lighted Flat Handle Toggle Switches - 54109-01 - Littelfuse, Inc.
Rosemont, IL, United States
25 A Standard or Lighted Flat Handle Toggle Switches
54109-01
25 A Standard or Lighted Flat Handle Toggle Switches 54109-01
SPST illuminated handle.11/16" (17.5mm) long.Up: On/Red, Down: Off/White.Four blade terminal, .250" bladeO-ring seal in bushing.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC.

SPST illuminated handle.11/16" (17.5mm) long.Up: On/Red, Down: Off/White.Four blade terminal, .250" bladeO-ring seal in bushing.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC.

Supplier's Site Datasheet
Toggle Switches - F8802-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F8802-ND
Toggle Switches F8802-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Toggle Switches - 54109-01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
54109-01
Toggle Switches 54109-01
Toggle Switches SW,TGL,SPST,2LT,RED, WHT,4BLD

Toggle Switches SW,TGL,SPST,2LT,RED,WHT,4BLD

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 54109-01 F8802-ND 54109-01
Product Name 25 A Standard or Lighted Flat Handle Toggle Switches Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Wedge Flatted
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw
Terminal Type Quick Connect / Blade Screw Terminals
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 55241806 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details