Toggle Switch SPDT Panel Mount
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On;
Toggle Switches Solder lug toggle SP
SWITCH TOGGLE SPDT 6A 125V
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5639AB9 | 679-3965-ND | 96C7250 | 5639AB9 | 5639AB9 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |