APEM Components, Inc. Toggle Switches 5236WCDB

Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 5236WCDB-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
5236WCDB-ND
Toggle Switches 5236WCDB-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Rocker & Toggle Switches - 5236WCDB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5236WCDB
Rocker & Toggle Switches 5236WCDB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 6925362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
6925362
Toggle Switches 6925362
APEM 5236WCDB Toggle Switch

APEM 5236WCDB Toggle Switch

Supplier's Site
Toggle Switches - 5236WCDB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5236WCDB
Toggle Switches 5236WCDB
Toggle Switches SPDT 0.4VA 20VAC/DC 13.5mm On-On

Toggle Switches SPDT 0.4VA 20VAC/DC 13.5mm On-On

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5236WCDB
Switches - Toggle Switches 5236WCDB
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5236WCDB-ND 5236WCDB 6925362 5236WCDB 5236WCDB
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Single Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT445C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
30 mm Toggle Switch 800T PB - 800T-T3L1DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers