Toggle Switch DPDT Panel Mount
Toggle Switch, On-Off-On RoHS Compliant: Yes
SWITCH TOGGLE DPDT 10A 250V
Toggle Switches DPDT 10A 125V 13.5mm On-Off-On
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 665691 | 679-1254-ND | 99K0156 | 649NH/2 | 649NH/2 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, On-Off-On Rohs Compliant Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-off-on | On-Off-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Tab | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | ||
| Standards / Compliances | RoHS | RoHS | RoHS |