Toggle, Industrial Dpst Mom-Off-Mom QC T
Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-Off-On;
SWITCH, TOGGLE, DPST, 15A; Switch Operation:(On)-Off-(
SWITCH TOGGLE DPDT 10A 250V
Toggle Switches DPDT 10A 125V 13.5mm Mom-Off-Mom
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 647NH/2 | 679-1252-ND | 224388 | 96C7315 | 75AC9804 | 647NH/2 | 647NH/2 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem | Switch, Toggle, Dpst, 15A; Switch Operation Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | |||||
| Switch Function | Momentary | Momentary | |||||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | (on)-off-(on) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |