Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 10A 250V
Toggle Switches DPDT 10A 125V 13.5mm
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 645NH-ND | 645NH | 645NH | 645NH |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |