Toggle Switch DPDT Panel Mount
Sealed Power Toggle Switch
Toggle Switches Sealed Power Toggle Switch
SWITCH TOGGLE DPDT 20A 125V
TOGGLE SWITCH 3500 IP67 SEALED ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3546-001CG02A6-ND | 3546001CG02A6 | 3546001CG02A6 | 3546001CG02A6 | 65T4463 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch 3500 Ip67 Sealed Rohs Compliant Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |