Carling Technologies, Inc. Toggle Switches 6FC53-78/TABS

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-1255-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-1255-ND
Toggle Switches 432-1255-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Carling 6FC53-78/TABS Toggle Switch, SPDT Sealed Metal, 20A - 44287 - Waytek, Inc.
Chanhassen, MN, United States
Carling 6FC53-78/TABS Toggle Switch, SPDT Sealed Metal, 20A
44287
Carling 6FC53-78/TABS Toggle Switch, SPDT Sealed Metal, 20A 44287
Carling 6FC53-78/TABS Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VAC, 15A @ 125VAC Suitable for low voltage 12/24VDC Dielectric Strength: 1000V Mechanical Life: 100,000 cycles Operating Temperature: 0°F (-17.8°C) to 150°F (65.6°C) Typical applications: Marine, food service, generator, office automation, industrial control
  • Carling 6FC53-78/TABS Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Amp Rating: 10A @ 250VAC, 15A @ 125VAC
  • Suitable for low voltage 12/24VDC
  • Dielectric Strength: 1000V
  • Mechanical Life: 100,000 cycles
  • Operating Temperature: 0°F (-17.8°C) to 150°F (65.6°C)
  • Typical applications: Marine, food service, generator, office automation, industrial control
Supplier's Site Datasheet
Toggle Switches - 6FC53-78/TABS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
6FC53-78/TABS
Toggle Switches 6FC53-78/TABS
Toggle Switches SWITCH TOGGLE

Toggle Switches SWITCH TOGGLE

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
6FC53-78/TABS
Switches - Toggle Switches 6FC53-78/TABS
SWITCH TOGGLE SPDT 15A 125V

SWITCH TOGGLE SPDT 15A 125V

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-1255-ND 44287 6FC53-78/TABS 6FC53-78/TABS
Product Name Toggle Switches Carling 6FC53-78/TABS Toggle Switch, SPDT Sealed Metal, 20A Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 2753546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
Manual Starting Switch, Toggle Type - 600-TAX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details