APEM Components, Inc. Toggle Switches 5637ADB9

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-2337-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-2337-ND
Toggle Switches 679-2337-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 5637ADB9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5637ADB9
Rocker & Toggle Switches 5637ADB9
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5637ADB9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5637ADB9
Toggle Switches 5637ADB9
Toggle Switches Toggle Switch MOM-OFF-MOM

Toggle Switches Toggle Switch MOM-OFF-MOM

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5637ADB9
Switches - Toggle Switches 5637ADB9
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-2337-ND 5637ADB9 5637ADB9 5637ADB9
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Flatted Flatted
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details