Toggle Switch SP3T Panel Mount
Toggle Switches DP3T 0.4VA 20VAC/DC 10.5mm On-On-On
SWITCH TOGGLE SP3T 0.4VA 20V
TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5244THCDB | 5244THCDB-ND | 5244THCDB | 5244THCDB | 72H8044 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch 5000 Miniature Rohs Compliant Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | Three Position (No Center OFF) | ||||
| Pole & Throw Specifications | SP3T | SP3T |